Visual Sound, Inc. Condenser, Semi-Cardioid, Microprocessor Controlled, Remote Control Option, Black MPC 67 RC SW

Description
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled remote control option with cable MVK SF/5-C/5black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback. -MPC 67 RC: Remote control of the switch and triggering of an external contact. "Intelligent" acoustical boundary microphone ON/OFF, PTT and PTM function RISC-?C controlled LED-indicator Half-cardioid polar pattern Flat, wide frequency response Switchable frequency response correction High-gain-before-fee dback MPC 67 RC: Remote control of the switch and triggering of an external contact
Description
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled remote control option with cable MVK SF/5-C/5black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback. -MPC 67 RC: Remote control of the switch and triggering of an external contact. "Intelligent" acoustical boundary microphone ON/OFF, PTT and PTM function RISC-?C controlled LED-indicator Half-cardioid polar pattern Flat, wide frequency response Switchable frequency response correction High-gain-before-fee dback MPC 67 RC: Remote control of the switch and triggering of an external contact

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Semi-Cardioid, Microprocessor Controlled, Remote Control Option, Black
MPC 67 RC SW
Condenser, Semi-Cardioid, Microprocessor Controlled, Remote Control Option, Black MPC 67 RC SW
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled remote control option with cable MVK SF/5-C/5black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback. -MPC 67 RC: Remote control of the switch and triggering of an external contact. "Intelligent" acoustical boundary microphone ON/OFF, PTT and PTM function RISC-?C controlled LED-indicator Half-cardioid polar pattern Flat, wide frequency response Switchable frequency response correction High-gain-before-fee dback MPC 67 RC: Remote control of the switch and triggering of an external contact

beyerdynamic, Inc.

The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled remote control option with cable MVK SF/5-C/5black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-feedback. -MPC 67 RC: Remote control of the switch and triggering of an external contact.

  • "Intelligent" acoustical boundary microphone
  • ON/OFF, PTT and PTM function
  • RISC-?C controlled
  • LED-indicator
  • Half-cardioid polar pattern
  • Flat, wide frequency response
  • Switchable frequency response correction
  • High-gain-before-feedback
  • MPC 67 RC: Remote control of the switch and triggering of an external contact
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 67 RC SW
Product Name Condenser, Semi-Cardioid, Microprocessor Controlled, Remote Control Option, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details