Visual Sound, Inc. Condenser, Half-Spherical, Pre-Amplifier, White MPC 66 V WS

Description
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends white. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise
Description
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends white. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Half-Spherical, Pre-Amplifier, White
MPC 66 V WS
Condenser, Half-Spherical, Pre-Amplifier, White MPC 66 V WS
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends white. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise

beyerdynamic, Inc.

Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern.

The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends white. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise.

  • Half-spherical polar pattern
  • Low profile with small footprint and surface mountable
  • Phantom power 12 - 48 V
  • Higher gain before feedback over typical boundary microphones
  • Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 66 V WS
Product Name Condenser, Half-Spherical, Pre-Amplifier, White
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details