Visual Sound, Inc. FreeSpeech™ Dual-Channel Wireless Mic Receiver MP-FS-RX2

Description
Crestron Electronics, Inc. A dual-channel receiver capable of supporting two FreeSpeech wireless microphones. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS-RX2 is a dual-channel receiver capable of supporting two wireless microphones (MP-FSMIC[1]). Built-in amplification provides everything needed to drive a set of speakers[2], and even allows for the connection of a DVD player, computer, or other program audio sources. Dual-channel receiver for two FreeSpeech™ wireless microphones Advanced combined RF/IR wireless operation ensures trouble-free performance 2.4GHz RF technology with "error recovery" minimizes noise and feedback "Automatic Gain Control" maintains consistent speech levels Built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic[1] "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle Includes external power pack and two external antennas
Description
Crestron Electronics, Inc. A dual-channel receiver capable of supporting two FreeSpeech wireless microphones. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS-RX2 is a dual-channel receiver capable of supporting two wireless microphones (MP-FSMIC[1]). Built-in amplification provides everything needed to drive a set of speakers[2], and even allows for the connection of a DVD player, computer, or other program audio sources. Dual-channel receiver for two FreeSpeech™ wireless microphones Advanced combined RF/IR wireless operation ensures trouble-free performance 2.4GHz RF technology with "error recovery" minimizes noise and feedback "Automatic Gain Control" maintains consistent speech levels Built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic[1] "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle Includes external power pack and two external antennas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FreeSpeech™ Dual-Channel Wireless Mic Receiver
MP-FS-RX2
FreeSpeech™ Dual-Channel Wireless Mic Receiver MP-FS-RX2
Crestron Electronics, Inc. A dual-channel receiver capable of supporting two FreeSpeech wireless microphones. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS-RX2 is a dual-channel receiver capable of supporting two wireless microphones (MP-FSMIC[1]). Built-in amplification provides everything needed to drive a set of speakers[2], and even allows for the connection of a DVD player, computer, or other program audio sources. Dual-channel receiver for two FreeSpeech™ wireless microphones Advanced combined RF/IR wireless operation ensures trouble-free performance 2.4GHz RF technology with "error recovery" minimizes noise and feedback "Automatic Gain Control" maintains consistent speech levels Built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic[1] "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle Includes external power pack and two external antennas

Crestron Electronics, Inc.

A dual-channel receiver capable of supporting two FreeSpeech wireless microphones.

Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS-RX2 is a dual-channel receiver capable of supporting two wireless microphones (MP-FSMIC[1]). Built-in amplification provides everything needed to drive a set of speakers[2], and even allows for the connection of a DVD player, computer, or other program audio sources.

  • Dual-channel receiver for two FreeSpeech™ wireless microphones Advanced combined RF/IR wireless operation ensures trouble-free performance 2.4GHz RF technology with "error recovery" minimizes noise and feedback
  • "Automatic Gain Control" maintains consistent speech levels
  • Built-in 30 Watt stereo amplifier drives one or two pairs of speakers
  • Line output enables connection to an external amplifier or video projector
  • Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources
  • Speech and program audio signals are independently adjustable via a control on the wireless mic[1]
  • "Ducking" feature automatically turns down the program source whenever the instructor speaks
  • Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality
  • High-efficiency, energy-saving design minimizes power consumption during operation and while idle
  • Includes external power pack and two external antennas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MP-FS-RX2
Product Name FreeSpeech™ Dual-Channel Wireless Mic Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details