Visual Sound, Inc. Monitor Panel-Passive-2U, 12 Channels MP-1B

Description
Lowell Manufacturing Company PASSIVE (MP-1B): monitor panel with 12 x 1 selectable (visual/aural) monitoring. Monitors input/output (line/speaker) signals. Twelve channels accept speaker level inputs (0-100 volts). Visual monitoring via analog meter with voltage scale responding to selected speaker channel. Aural monitoring through 3" x 5" driver or switched monaural headphone output (stereo jack) responding to speaker channel selected. Controls select single speaker level input from each group of six with ability to toggle between selected inputs. Rear panel terminations to barrier strip screw terminals, group selectable for (70V, 25V, and 8ohm) speaker level. 19" x 5.5" D x 2U black chassis.
Description
Lowell Manufacturing Company PASSIVE (MP-1B): monitor panel with 12 x 1 selectable (visual/aural) monitoring. Monitors input/output (line/speaker) signals. Twelve channels accept speaker level inputs (0-100 volts). Visual monitoring via analog meter with voltage scale responding to selected speaker channel. Aural monitoring through 3" x 5" driver or switched monaural headphone output (stereo jack) responding to speaker channel selected. Controls select single speaker level input from each group of six with ability to toggle between selected inputs. Rear panel terminations to barrier strip screw terminals, group selectable for (70V, 25V, and 8ohm) speaker level. 19" x 5.5" D x 2U black chassis.

Suppliers

Company
Product
Description
Supplier Links
Monitor Panel-Passive-2U, 12 Channels - MP-1B - Visual Sound, Inc.
Broomall, PA, USA
Monitor Panel-Passive-2U, 12 Channels
MP-1B
Monitor Panel-Passive-2U, 12 Channels MP-1B
Lowell Manufacturing Company PASSIVE (MP-1B): monitor panel with 12 x 1 selectable (visual/aural) monitoring. Monitors input/output (line/speaker) signals. Twelve channels accept speaker level inputs (0-100 volts). Visual monitoring via analog meter with voltage scale responding to selected speaker channel. Aural monitoring through 3" x 5" driver or switched monaural headphone output (stereo jack) responding to speaker channel selected. Controls select single speaker level input from each group of six with ability to toggle between selected inputs. Rear panel terminations to barrier strip screw terminals, group selectable for (70V, 25V, and 8ohm) speaker level. 19" x 5.5" D x 2U black chassis.

Lowell Manufacturing Company

PASSIVE (MP-1B): monitor panel with 12 x 1 selectable (visual/aural) monitoring. Monitors input/output (line/speaker) signals. Twelve channels accept speaker level inputs (0-100 volts). Visual monitoring via analog meter with voltage scale responding to selected speaker channel. Aural monitoring through 3" x 5" driver or switched monaural headphone output (stereo jack) responding to speaker channel selected. Controls select single speaker level input from each group of six with ability to toggle between selected inputs. Rear panel terminations to barrier strip screw terminals, group selectable for (70V, 25V, and 8ohm) speaker level. 19" x 5.5" D x 2U black chassis.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MP-1B
Product Name Monitor Panel-Passive-2U, 12 Channels
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details