Visual Sound, Inc. Monitor Speakers MONITOR 1C

Description
Behringer Audio - Ultra-Compact Monitor Speakers Our new MONITOR 1C is a compact high-performance 2-way loudspeaker system ideally suited for audio/video multimedia applications and home recording studios and surround-sound systems. It has a powerful 5 1/2 inch woofer with an extremely light-weight cellulose cone and a high-resolution 1/2 inch tweeter plus a phase-optimized high-precision crossover for absolute phase linearity. The result: an ultra-linear frequency response ranging from 60 Hz all the way up to 23 kHz. Thanks to the 1Cs high power handling capability (100 Watts / IEC268-5) with auto overload protection that prevents tweeter damage and resets automatically -- you get full-range output with extremely low distortion.
Description
Behringer Audio - Ultra-Compact Monitor Speakers Our new MONITOR 1C is a compact high-performance 2-way loudspeaker system ideally suited for audio/video multimedia applications and home recording studios and surround-sound systems. It has a powerful 5 1/2 inch woofer with an extremely light-weight cellulose cone and a high-resolution 1/2 inch tweeter plus a phase-optimized high-precision crossover for absolute phase linearity. The result: an ultra-linear frequency response ranging from 60 Hz all the way up to 23 kHz. Thanks to the 1Cs high power handling capability (100 Watts / IEC268-5) with auto overload protection that prevents tweeter damage and resets automatically -- you get full-range output with extremely low distortion.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Monitor Speakers
MONITOR 1C
Monitor Speakers MONITOR 1C
Behringer Audio - Ultra-Compact Monitor Speakers Our new MONITOR 1C is a compact high-performance 2-way loudspeaker system ideally suited for audio/video multimedia applications and home recording studios and surround-sound systems. It has a powerful 5 1/2 inch woofer with an extremely light-weight cellulose cone and a high-resolution 1/2 inch tweeter plus a phase-optimized high-precision crossover for absolute phase linearity. The result: an ultra-linear frequency response ranging from 60 Hz all the way up to 23 kHz. Thanks to the 1Cs high power handling capability (100 Watts / IEC268-5) with auto overload protection that prevents tweeter damage and resets automatically -- you get full-range output with extremely low distortion.

Behringer Audio - Ultra-Compact Monitor Speakers

Our new MONITOR 1C is a compact high-performance 2-way loudspeaker system ideally suited for audio/video multimedia applications and home recording studios and surround-sound systems. It has a powerful 5 1/2 inch woofer with an extremely light-weight cellulose cone and a high-resolution 1/2 inch tweeter plus a phase-optimized high-precision crossover for absolute phase linearity. The result: an ultra-linear frequency response ranging from 60 Hz all the way up to 23 kHz. Thanks to the 1Cs high power handling capability (100 Watts / IEC268-5) with auto overload protection that prevents tweeter damage and resets automatically -- you get full-range output with extremely low distortion.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MONITOR 1C
Product Name Monitor Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30000 ohms
Sensitivity 113 dB
Size 0.31 inch (8 mm)
View Details