Visual Sound, Inc. Metal Furniture Mobile Compute Table

Description
Vutec Corporation Mobile Compute Table Metal Furniture Steel Construction with beige powder coated finish UL listed 6-outlet electrical surge protector 20 feet of line cord 4 inches swivel casters with 2 locking Work Surface: 36" (W) x 24" (D) x 27" (H) Top Shelf: 36" (W) x 12" (D) x 9"-11" (H) Shipping Weight: 56 lbs.
Description
Vutec Corporation Mobile Compute Table Metal Furniture Steel Construction with beige powder coated finish UL listed 6-outlet electrical surge protector 20 feet of line cord 4 inches swivel casters with 2 locking Work Surface: 36" (W) x 24" (D) x 27" (H) Top Shelf: 36" (W) x 12" (D) x 9"-11" (H) Shipping Weight: 56 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Furniture - Mobile Compute Table - Visual Sound, Inc.
Broomall, PA, USA
Metal Furniture
Mobile Compute Table
Metal Furniture Mobile Compute Table
Vutec Corporation Mobile Compute Table Metal Furniture Steel Construction with beige powder coated finish UL listed 6-outlet electrical surge protector 20 feet of line cord 4 inches swivel casters with 2 locking Work Surface: 36" (W) x 24" (D) x 27" (H) Top Shelf: 36" (W) x 12" (D) x 9"-11" (H) Shipping Weight: 56 lbs.

Vutec Corporation

Mobile Compute Table Metal Furniture

  • Steel Construction with beige powder coated finish
  • UL listed 6-outlet electrical surge protector
  • 20 feet of line cord
  • 4 inches swivel casters with 2 locking
  • Work Surface: 36" (W) x 24" (D) x 27" (H)
  • Top Shelf: 36" (W) x 12" (D) x 9"-11" (H)
  • Shipping Weight: 56 lbs.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number Mobile Compute Table
Product Name Metal Furniture
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details