Visual Sound, Inc. Large Portable Monitor Case MO-10

Description
Porta-Brace LARGE PORTABLE MONITORS are removed from this case to use. Firm grip maple handles, extra pockets, and comfortable shoulder strap make presentations a breeze. The LARGE PORTABLE MONITOR cases are for transporting the monitor from your car or van. It's lighter and less cumbersome than a shipping case and yet protects against bumps, dust and foul weather. Remove monitor from case for use. FEATURES INCLUDE: Zipper and Velcro® to secure the top. A firm, comfortable rock maple wooden carry handle. The heavy-duty, non-skid leather and foam shoulder strap. On most cases there are pockets to hold batteries, cards and cassettes. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace LARGE PORTABLE MONITORS are removed from this case to use. Firm grip maple handles, extra pockets, and comfortable shoulder strap make presentations a breeze. The LARGE PORTABLE MONITOR cases are for transporting the monitor from your car or van. It's lighter and less cumbersome than a shipping case and yet protects against bumps, dust and foul weather. Remove monitor from case for use. FEATURES INCLUDE: Zipper and Velcro® to secure the top. A firm, comfortable rock maple wooden carry handle. The heavy-duty, non-skid leather and foam shoulder strap. On most cases there are pockets to hold batteries, cards and cassettes. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Large Portable Monitor Case - MO-10 - Visual Sound, Inc.
Broomall, PA, USA
Large Portable Monitor Case
MO-10
Large Portable Monitor Case MO-10
Porta-Brace LARGE PORTABLE MONITORS are removed from this case to use. Firm grip maple handles, extra pockets, and comfortable shoulder strap make presentations a breeze. The LARGE PORTABLE MONITOR cases are for transporting the monitor from your car or van. It's lighter and less cumbersome than a shipping case and yet protects against bumps, dust and foul weather. Remove monitor from case for use. FEATURES INCLUDE: Zipper and Velcro® to secure the top. A firm, comfortable rock maple wooden carry handle. The heavy-duty, non-skid leather and foam shoulder strap. On most cases there are pockets to hold batteries, cards and cassettes. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

LARGE PORTABLE MONITORS are removed from this case to use. Firm grip maple handles, extra pockets, and comfortable shoulder strap make presentations a breeze.

The LARGE PORTABLE MONITOR cases are for transporting the monitor from your car or van. It's lighter and less cumbersome than a shipping case and yet protects against bumps, dust and foul weather. Remove monitor from case for use. FEATURES INCLUDE: Zipper and Velcro® to secure the top. A firm, comfortable rock maple wooden carry handle. The heavy-duty, non-skid leather and foam shoulder strap. On most cases there are pockets to hold batteries, cards and cassettes.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number MO-10
Product Name Large Portable Monitor Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details