Visual Sound, Inc. Floor Box-Brass, Punched for One C3F or C3M Connector MO-1

Description
Lowell Manufacturing Company MO-1: floor box with brass lid, punched for one C3F or C3M. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.
Description
Lowell Manufacturing Company MO-1: floor box with brass lid, punched for one C3F or C3M. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Suppliers

Company
Product
Description
Supplier Links
Floor Box-Brass, Punched for One C3F or C3M Connector - MO-1 - Visual Sound, Inc.
Broomall, PA, USA
Floor Box-Brass, Punched for One C3F or C3M Connector
MO-1
Floor Box-Brass, Punched for One C3F or C3M Connector MO-1
Lowell Manufacturing Company MO-1: floor box with brass lid, punched for one C3F or C3M. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Lowell Manufacturing Company

MO-1: floor box with brass lid, punched for one C3F or C3M.
MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MO-1
Product Name Floor Box-Brass, Punched for One C3F or C3M Connector
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
CF-50 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details