Visual Sound, Inc. 48" Multimedia Lectern MMR48

Description
Sound-Craft Systems, Inc. 48" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available. Removable front access panel, euro-hinged doors, keyboard drawer, and 6 outlet power strip
Description
Sound-Craft Systems, Inc. 48" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available. Removable front access panel, euro-hinged doors, keyboard drawer, and 6 outlet power strip

Suppliers

Company
Product
Description
Supplier Links
48
Broomall, PA, USA
48" Multimedia Lectern
MMR48
48" Multimedia Lectern MMR48
Sound-Craft Systems, Inc. 48" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available. Removable front access panel, euro-hinged doors, keyboard drawer, and 6 outlet power strip

Sound-Craft Systems, Inc.

48" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel.

Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available.

  • Removable front access panel, euro-hinged doors, keyboard drawer, and 6 outlet power strip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number MMR48
Product Name 48" Multimedia Lectern
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Elevatek Workbench Centered (Stationary), Manual, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details