Visual Sound, Inc. Surface-Mount Waterproof Paging Projector MM2TC

Description
Electro-Voice The University Sound series MM2TC is a conservatively rated, 25-watt, submergence-proof speaker designed for wall, ceiling, or bulkhead mounting. The driver employs a diaphragm with a phenolic, impregnated linen-base and two-inch voice coil with W-shaped, Alnico V magnet structure. Provisions are made in the housing for installation of a 30-watt matching transformer. The voice-coil and diaphragm assembly is protected by a special anit-fungicide treatment, and is easily accessible for cleaning by removal of the die-cast reflector on the front of the speaker. The MM2TC is self-draining and designed to withstand fungus, dust, salt spray, live steam, and gases. It is built to penetrate high noise levels in boiler rooms, mines, and railroads.
Description
Electro-Voice The University Sound series MM2TC is a conservatively rated, 25-watt, submergence-proof speaker designed for wall, ceiling, or bulkhead mounting. The driver employs a diaphragm with a phenolic, impregnated linen-base and two-inch voice coil with W-shaped, Alnico V magnet structure. Provisions are made in the housing for installation of a 30-watt matching transformer. The voice-coil and diaphragm assembly is protected by a special anit-fungicide treatment, and is easily accessible for cleaning by removal of the die-cast reflector on the front of the speaker. The MM2TC is self-draining and designed to withstand fungus, dust, salt spray, live steam, and gases. It is built to penetrate high noise levels in boiler rooms, mines, and railroads.

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Waterproof Paging Projector - MM2TC - Visual Sound, Inc.
Broomall, PA, USA
Surface-Mount Waterproof Paging Projector
MM2TC
Surface-Mount Waterproof Paging Projector MM2TC
Electro-Voice The University Sound series MM2TC is a conservatively rated, 25-watt, submergence-proof speaker designed for wall, ceiling, or bulkhead mounting. The driver employs a diaphragm with a phenolic, impregnated linen-base and two-inch voice coil with W-shaped, Alnico V magnet structure. Provisions are made in the housing for installation of a 30-watt matching transformer. The voice-coil and diaphragm assembly is protected by a special anit-fungicide treatment, and is easily accessible for cleaning by removal of the die-cast reflector on the front of the speaker. The MM2TC is self-draining and designed to withstand fungus, dust, salt spray, live steam, and gases. It is built to penetrate high noise levels in boiler rooms, mines, and railroads.

Electro-Voice

The University Sound series MM2TC is a conservatively rated, 25-watt, submergence-proof speaker designed for wall, ceiling, or bulkhead mounting. The driver employs a diaphragm with a phenolic, impregnated linen-base and two-inch voice coil with W-shaped, Alnico V magnet structure. Provisions are made in the housing for installation of a 30-watt matching transformer. The voice-coil and diaphragm assembly is protected by a special anit-fungicide treatment, and is easily accessible for cleaning by removal of the die-cast reflector on the front of the speaker. The MM2TC is self-draining and designed to withstand fungus, dust, salt spray, live steam, and gases. It is built to penetrate high noise levels in boiler rooms, mines, and railroads.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MM2TC
Product Name Surface-Mount Waterproof Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details