Visual Sound, Inc. Flush-Mount Waterproof Paging Projector MM2F

Description
Electro-Voice The MM2F is a 25-watt, submergence-proof, paging projector (U.S. Navy specification) designed for flush-mounting in a bulkhead or wall. The MM2F is ideal for use near water or spray. The gray MM2F features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.
Description
Electro-Voice The MM2F is a 25-watt, submergence-proof, paging projector (U.S. Navy specification) designed for flush-mounting in a bulkhead or wall. The MM2F is ideal for use near water or spray. The gray MM2F features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Flush-Mount Waterproof Paging Projector - MM2F - Visual Sound, Inc.
Broomall, PA, USA
Flush-Mount Waterproof Paging Projector
MM2F
Flush-Mount Waterproof Paging Projector MM2F
Electro-Voice The MM2F is a 25-watt, submergence-proof, paging projector (U.S. Navy specification) designed for flush-mounting in a bulkhead or wall. The MM2F is ideal for use near water or spray. The gray MM2F features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Electro-Voice

The MM2F is a 25-watt, submergence-proof, paging projector (U.S. Navy specification) designed for flush-mounting in a bulkhead or wall. The MM2F is ideal for use near water or spray. The gray MM2F features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MM2F
Product Name Flush-Mount Waterproof Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 124 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details