Visual Sound, Inc. Media Mover MM-350

Description
Exact Furniture - The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop sto... The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop storage drawer/keyboard slide, 10RU rack rails, a locking access panel for easy installation of equipment and a locking euro-hinged door with plexiglas window. Optional features include a cable well and dual A/C outlet, an LCD mount, quiet fan and a flip up side shelf. Available in maple, mahogany and dark gray.
Description
Exact Furniture - The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop sto... The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop storage drawer/keyboard slide, 10RU rack rails, a locking access panel for easy installation of equipment and a locking euro-hinged door with plexiglas window. Optional features include a cable well and dual A/C outlet, an LCD mount, quiet fan and a flip up side shelf. Available in maple, mahogany and dark gray.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Media Mover
MM-350
Media Mover MM-350
Exact Furniture - The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop sto... The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop storage drawer/keyboard slide, 10RU rack rails, a locking access panel for easy installation of equipment and a locking euro-hinged door with plexiglas window. Optional features include a cable well and dual A/C outlet, an LCD mount, quiet fan and a flip up side shelf. Available in maple, mahogany and dark gray.

Exact Furniture - The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop sto...

The Media Mover is a very versatile instructors station that combines a number of great features into one mobile cabinet. Standard features include a locking document camera drawer, locking laptop storage drawer/keyboard slide, 10RU rack rails, a locking access panel for easy installation of equipment and a locking euro-hinged door with plexiglas window. Optional features include a cable well and dual A/C outlet, an LCD mount, quiet fan and a flip up side shelf. Available in maple, mahogany and dark gray.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number MM-350
Product Name Media Mover
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1770273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Workbenches (WS/EW) - EC3006C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details