Visual Sound, Inc. ML-2 Lamp 18 Inch Gooseneck Lamp ML-2 Lamp

Description
Peavey Electronics ML-2 Mixer Light, Long-life 18 inch gooseneck lamp
Description
Peavey Electronics ML-2 Mixer Light, Long-life 18 inch gooseneck lamp

Suppliers

Company
Product
Description
Supplier Links
ML-2 Lamp 18 Inch Gooseneck Lamp - ML-2 Lamp - Visual Sound, Inc.
Broomall, PA, USA
ML-2 Lamp 18 Inch Gooseneck Lamp
ML-2 Lamp
ML-2 Lamp 18 Inch Gooseneck Lamp ML-2 Lamp
Peavey Electronics ML-2 Mixer Light, Long-life 18 inch gooseneck lamp

Peavey Electronics

ML-2 Mixer Light, Long-life 18 inch gooseneck lamp

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ML-2 Lamp
Product Name ML-2 Lamp 18 Inch Gooseneck Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details