Visual Sound, Inc. Pressure gradient microphone with super-cardioid pick-up pattern. MKH 50

Description
Sennheiser Electronic Corp. Pressure gradient microphone with super-cardioid pick-up pattern. Features Pressure gradient microphone with super-cardioid pick-up pattern High rejection of lateral sounds Constant directivity over the whole frequency range Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5m Switchable pre-attenuation Delivery Includes MKH 50 MZS 40 shock mount MZW 41 windshield
Description
Sennheiser Electronic Corp. Pressure gradient microphone with super-cardioid pick-up pattern. Features Pressure gradient microphone with super-cardioid pick-up pattern High rejection of lateral sounds Constant directivity over the whole frequency range Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5m Switchable pre-attenuation Delivery Includes MKH 50 MZS 40 shock mount MZW 41 windshield

Suppliers

Company
Product
Description
Supplier Links
Pressure gradient microphone with super-cardioid pick-up pattern. - MKH 50 - Visual Sound, Inc.
Broomall, PA, USA
Pressure gradient microphone with super-cardioid pick-up pattern.
MKH 50
Pressure gradient microphone with super-cardioid pick-up pattern. MKH 50
Sennheiser Electronic Corp. Pressure gradient microphone with super-cardioid pick-up pattern. Features Pressure gradient microphone with super-cardioid pick-up pattern High rejection of lateral sounds Constant directivity over the whole frequency range Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5m Switchable pre-attenuation Delivery Includes MKH 50 MZS 40 shock mount MZW 41 windshield

Sennheiser Electronic Corp.

Pressure gradient microphone with super-cardioid pick-up pattern.

  • Features
  • Pressure gradient microphone with super-cardioid pick-up pattern
  • High rejection of lateral sounds
  • Constant directivity over the whole frequency range
  • Exceptionally low inherent self-noise
  • High sensitivity
  • Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5m
  • Switchable pre-attenuation
  • Delivery Includes
  • MKH 50
  • MZS 40 shock mount
  • MZW 41 windshield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 50
Product Name Pressure gradient microphone with super-cardioid pick-up pattern.
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers