Visual Sound, Inc. Short Gun Interference Tube Microphone MKH 416-P48

Description
Sennheiser Electronic Corp. Pressure gradient receiver with short interference tube. Features Pressure gradient receiver with short interference tube Hypercardioid at low and medium frequency Above 2kHz approaches lobar pattern Delivery Includes MZW 415 windshield MZQ 100 microphone clamp MKH 416 P 48 U 3
Description
Sennheiser Electronic Corp. Pressure gradient receiver with short interference tube. Features Pressure gradient receiver with short interference tube Hypercardioid at low and medium frequency Above 2kHz approaches lobar pattern Delivery Includes MZW 415 windshield MZQ 100 microphone clamp MKH 416 P 48 U 3

Suppliers

Company
Product
Description
Supplier Links
Short Gun Interference Tube Microphone - MKH 416-P48 - Visual Sound, Inc.
Broomall, PA, USA
Short Gun Interference Tube Microphone
MKH 416-P48
Short Gun Interference Tube Microphone MKH 416-P48
Sennheiser Electronic Corp. Pressure gradient receiver with short interference tube. Features Pressure gradient receiver with short interference tube Hypercardioid at low and medium frequency Above 2kHz approaches lobar pattern Delivery Includes MZW 415 windshield MZQ 100 microphone clamp MKH 416 P 48 U 3

Sennheiser Electronic Corp.

Pressure gradient receiver with short interference tube.

  • Features
  • Pressure gradient receiver with short interference tube
  • Hypercardioid at low and medium frequency
  • Above 2kHz approaches lobar pattern
  • Delivery Includes
  • MZW 415 windshield
  • MZQ 100 microphone clamp
  • MKH 416 P 48 U 3
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 416-P48
Product Name Short Gun Interference Tube Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details