Visual Sound, Inc. 2-way full range installation loudspeaker MK5394

Description
EAW - Eastern Acoustic Works, Inc. The MK5394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability
Description
EAW - Eastern Acoustic Works, Inc. The MK5394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

Suppliers

Company
Product
Description
Supplier Links
2-way full range installation loudspeaker - MK5394 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range installation loudspeaker
MK5394
2-way full range installation loudspeaker MK5394
EAW - Eastern Acoustic Works, Inc. The MK5394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

EAW - Eastern Acoustic Works, Inc.

The MK5394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters, A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes.

  • 90° x 45° nominal beamwidth
  • 15 inch LF woofer, 3 inch voice coil HF compression driver
  • User-selectable single-amp or bi-amp operation
  • Rotatable HF horn provides mounting options
  • Large format transducers provide high output capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MK5394
Product Name 2-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details