Visual Sound, Inc. 2-way full range installation loudspeaker MK2326

Description
EAW - Eastern Acoustic Works, Inc. The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting... The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting rooms. It is also ideal for distributed or fill purposes in larger venues -- including houses of worship and auditorium/theaters and arenas and stadiums and nightclubs and themed-entertainment complexes. To meet the design goals for the intended applications -- EAW engineers developed a new high-performance 3-inch voice-coil compression driver mating it to a 120° x 60° HF horn. The horn is as large as the enclosure size allows to maintain consistent directivity throughout the HF passband. A 3-inch voice coil -- 12 inch LF driver was designed to complement the sonic character and output of the HF driver. All MK2300 models are carefully voiced to sound similar -- permitting diverse horn patterns to be mixed throughout an installation while maintaining the same sonic quality. The results are cleaner usable high-fidelity output to significantly higher levels than is normally expected from loudspeakers of this size and price. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode -- the beamwidth-matching passive crossover is designed for even power response through crossover and low power losses and high power handling. In bi-amp mode a digital signal processor (DSP) is required -- providing sophisticated processing to maximize performance. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Thirteen mounting points allow the enclosure to be mounted in virtually any configuration. Additional mounting points mate with OmniMount® 120.0 Series or similar brackets. Standard colors are black and white. Other colors can be specified as a special order items. The MK2300 are the smaller companions to the MK5300 Series loudspeakers. Enclosures for both series are the same height facilitating installation where more than one horn pattern and/or type of loudspeaker capability is needed. 120° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability
Description
EAW - Eastern Acoustic Works, Inc. The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting... The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting rooms. It is also ideal for distributed or fill purposes in larger venues -- including houses of worship and auditorium/theaters and arenas and stadiums and nightclubs and themed-entertainment complexes. To meet the design goals for the intended applications -- EAW engineers developed a new high-performance 3-inch voice-coil compression driver mating it to a 120° x 60° HF horn. The horn is as large as the enclosure size allows to maintain consistent directivity throughout the HF passband. A 3-inch voice coil -- 12 inch LF driver was designed to complement the sonic character and output of the HF driver. All MK2300 models are carefully voiced to sound similar -- permitting diverse horn patterns to be mixed throughout an installation while maintaining the same sonic quality. The results are cleaner usable high-fidelity output to significantly higher levels than is normally expected from loudspeakers of this size and price. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode -- the beamwidth-matching passive crossover is designed for even power response through crossover and low power losses and high power handling. In bi-amp mode a digital signal processor (DSP) is required -- providing sophisticated processing to maximize performance. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Thirteen mounting points allow the enclosure to be mounted in virtually any configuration. Additional mounting points mate with OmniMount® 120.0 Series or similar brackets. Standard colors are black and white. Other colors can be specified as a special order items. The MK2300 are the smaller companions to the MK5300 Series loudspeakers. Enclosures for both series are the same height facilitating installation where more than one horn pattern and/or type of loudspeaker capability is needed. 120° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

Suppliers

Company
Product
Description
Supplier Links
2-way full range installation loudspeaker - MK2326 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range installation loudspeaker
MK2326
2-way full range installation loudspeaker MK2326
EAW - Eastern Acoustic Works, Inc. The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting... The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting rooms. It is also ideal for distributed or fill purposes in larger venues -- including houses of worship and auditorium/theaters and arenas and stadiums and nightclubs and themed-entertainment complexes. To meet the design goals for the intended applications -- EAW engineers developed a new high-performance 3-inch voice-coil compression driver mating it to a 120° x 60° HF horn. The horn is as large as the enclosure size allows to maintain consistent directivity throughout the HF passband. A 3-inch voice coil -- 12 inch LF driver was designed to complement the sonic character and output of the HF driver. All MK2300 models are carefully voiced to sound similar -- permitting diverse horn patterns to be mixed throughout an installation while maintaining the same sonic quality. The results are cleaner usable high-fidelity output to significantly higher levels than is normally expected from loudspeakers of this size and price. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode -- the beamwidth-matching passive crossover is designed for even power response through crossover and low power losses and high power handling. In bi-amp mode a digital signal processor (DSP) is required -- providing sophisticated processing to maximize performance. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Thirteen mounting points allow the enclosure to be mounted in virtually any configuration. Additional mounting points mate with OmniMount® 120.0 Series or similar brackets. Standard colors are black and white. Other colors can be specified as a special order items. The MK2300 are the smaller companions to the MK5300 Series loudspeakers. Enclosures for both series are the same height facilitating installation where more than one horn pattern and/or type of loudspeaker capability is needed. 120° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

EAW - Eastern Acoustic Works, Inc.

The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting...

The MK2326 is a 2-way high-output trapezoidal loudspeaker designed as main PA for smaller venues -- including houses of worship and auditoriums/theaters and A/V systems and hotel ballrooms and meeting rooms. It is also ideal for distributed or fill purposes in larger venues -- including houses of worship and auditorium/theaters and arenas and stadiums and nightclubs and themed-entertainment complexes. To meet the design goals for the intended applications -- EAW engineers developed a new high-performance 3-inch voice-coil compression driver mating it to a 120° x 60° HF horn. The horn is as large as the enclosure size allows to maintain consistent directivity throughout the HF passband. A 3-inch voice coil -- 12 inch LF driver was designed to complement the sonic character and output of the HF driver. All MK2300 models are carefully voiced to sound similar -- permitting diverse horn patterns to be mixed throughout an installation while maintaining the same sonic quality. The results are cleaner usable high-fidelity output to significantly higher levels than is normally expected from loudspeakers of this size and price. Single-amp and bi-amp operating modes are user-selectable. In single-amp mode -- the beamwidth-matching passive crossover is designed for even power response through crossover and low power losses and high power handling. In bi-amp mode a digital signal processor (DSP) is required -- providing sophisticated processing to maximize performance. Foam-backed grilles hide the drivers from view for pleasing aesthetics. Thirteen mounting points allow the enclosure to be mounted in virtually any configuration. Additional mounting points mate with OmniMount® 120.0 Series or similar brackets. Standard colors are black and white. Other colors can be specified as a special order items. The MK2300 are the smaller companions to the MK5300 Series loudspeakers. Enclosures for both series are the same height facilitating installation where more than one horn pattern and/or type of loudspeaker capability is needed.

  • 120° x 60° nominal beamwidth
  • 12 inch LF woofer, 3 inch voice coil HF compression driver
  • User-selectable single-amp or bi-amp operation
  • Rotatable HF horn provides mounting options
  • Large format transducers provide high output capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MK2326
Product Name 2-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details