Christie
The Christie Mirage WU12 DLP projector expands the Christie Mirage Series with WUXGA (1920 x 1200) resolution 3D active stereo - utilized in a single projector or multi-projector array.
With an increased field of view and a more optimal aspect ratio for greater choice and installation flexibility, the Mirage WU12 is simple to set up and easy to use. Part of the Christie Mirage WUXGA Series, the Christie Mirage WU12 offers 12,000 ANSI lumens, the highest contrast, excellent color, brightness uniformity control capability and low maintenance. The series offers a full suite of specifically-designe
d lenses for any configuration or application. With the optional Christie Twist module for internal image warping and edge-blending, you can project on virtually any screen or surface. The Christie Mirage WUXGA Series - more pixels, more projectors, more reality. Proven 10-bit Native HD Processing Utilizing the proven 10-bit processing that has been used in our 2K resolution products, the Christie Mirage WUXGA Series of projectors continues to exceed the customer expectations in image quality and reproduction. High bandwidth supports the additional functionality of Picture in Picture with simultaneous multi source stereo and or mono viewing in either foreground or background or both windows.
Christie
The Christie Mirage WU12 DLP projector expands the Christie Mirage Series with WUXGA (1920 x 1200) resolution 3D active stereo - utilized in a single projector or multi-projector array.
With an increased field of view and a more optimal aspect ratio for greater choice and installation flexibility, the Mirage WU12 is simple to set up and easy to use. Part of the Christie Mirage WUXGA Series, the Christie Mirage WU12 offers 12,000 ANSI lumens, the highest contrast, excellent color, brightness uniformity control capability and low maintenance. The series offers a full suite of specifically-designed lenses for any configuration or application. With the optional Christie Twist module for internal image warping and edge-blending, you can project on virtually any screen or surface. The Christie Mirage WUXGA Series - more pixels, more projectors, more reality. Proven 10-bit Native HD Processing Utilizing the proven 10-bit processing that has been used in our 2K resolution products, the Christie Mirage WUXGA Series of projectors continues to exceed the customer expectations in image quality and reproduction. High bandwidth supports the additional functionality of Picture in Picture with simultaneous multi source stereo and or mono viewing in either foreground or background or both windows.