Visual Sound, Inc. Christie Mirage S+18K-J 3D 3-DLP® projector Mirage S+18K-J

Description
Christie 3D SXGA+ 3-chip DLP® 16,000 lumen Xenon-based digital projector The Christie Mirage S+18K-J 3-chip DLP® projector offers exceptional image quality and clarity combined with high brightness in a compact size. With 16,000 ANSI (17,600 center) lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie Mirage J Series platform offers the smallest, high-performance, stereoscopic products on the market. The Christie Mirage J Series delivers visually stunning 3D for home theater and entertainment, museums and education, scientific research, manufacturing, oil and gas exploration and anything else in between. Powered by dual-image processing, the Christie Mirage S+18K-J displays full resolution at a native frame rate up to 120Hz. Two standard Dual-link DVI input cards support 330MHz bandwidth for full resolution. The Christie Mirage S+18K-J DLP® boasts dual-input 3D. The Christie Mirage S+18K-J delivers SXGA+ resolution, high brightness, the highest contrast and most natural, accurate, stable color for advanced 3D performance with reduced overall operation costs. The compact Christie Mirage S+18K is easy to set up and configure, yet performs powerfully and flexibly.
Description
Christie 3D SXGA+ 3-chip DLP® 16,000 lumen Xenon-based digital projector The Christie Mirage S+18K-J 3-chip DLP® projector offers exceptional image quality and clarity combined with high brightness in a compact size. With 16,000 ANSI (17,600 center) lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie Mirage J Series platform offers the smallest, high-performance, stereoscopic products on the market. The Christie Mirage J Series delivers visually stunning 3D for home theater and entertainment, museums and education, scientific research, manufacturing, oil and gas exploration and anything else in between. Powered by dual-image processing, the Christie Mirage S+18K-J displays full resolution at a native frame rate up to 120Hz. Two standard Dual-link DVI input cards support 330MHz bandwidth for full resolution. The Christie Mirage S+18K-J DLP® boasts dual-input 3D. The Christie Mirage S+18K-J delivers SXGA+ resolution, high brightness, the highest contrast and most natural, accurate, stable color for advanced 3D performance with reduced overall operation costs. The compact Christie Mirage S+18K is easy to set up and configure, yet performs powerfully and flexibly.

Suppliers

Company
Product
Description
Supplier Links
Christie Mirage S+18K-J 3D 3-DLP® projector - Mirage S+18K-J - Visual Sound, Inc.
Broomall, PA, USA
Christie Mirage S+18K-J 3D 3-DLP® projector
Mirage S+18K-J
Christie Mirage S+18K-J 3D 3-DLP® projector Mirage S+18K-J
Christie 3D SXGA+ 3-chip DLP® 16,000 lumen Xenon-based digital projector The Christie Mirage S+18K-J 3-chip DLP® projector offers exceptional image quality and clarity combined with high brightness in a compact size. With 16,000 ANSI (17,600 center) lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie Mirage J Series platform offers the smallest, high-performance, stereoscopic products on the market. The Christie Mirage J Series delivers visually stunning 3D for home theater and entertainment, museums and education, scientific research, manufacturing, oil and gas exploration and anything else in between. Powered by dual-image processing, the Christie Mirage S+18K-J displays full resolution at a native frame rate up to 120Hz. Two standard Dual-link DVI input cards support 330MHz bandwidth for full resolution. The Christie Mirage S+18K-J DLP® boasts dual-input 3D. The Christie Mirage S+18K-J delivers SXGA+ resolution, high brightness, the highest contrast and most natural, accurate, stable color for advanced 3D performance with reduced overall operation costs. The compact Christie Mirage S+18K is easy to set up and configure, yet performs powerfully and flexibly.

Christie

3D SXGA+ 3-chip DLP® 16,000 lumen Xenon-based digital projector

The Christie Mirage S+18K-J 3-chip DLP® projector offers exceptional image quality and clarity combined with high brightness in a compact size. With 16,000 ANSI (17,600 center) lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie Mirage J Series platform offers the smallest, high-performance, stereoscopic products on the market. The Christie Mirage J Series delivers visually stunning 3D for home theater and entertainment, museums and education, scientific research, manufacturing, oil and gas exploration and anything else in between. Powered by dual-image processing, the Christie Mirage S+18K-J displays full resolution at a native frame rate up to 120Hz. Two standard Dual-link DVI input cards support 330MHz bandwidth for full resolution. The Christie Mirage S+18K-J DLP® boasts dual-input 3D. The Christie Mirage S+18K-J delivers SXGA+ resolution, high brightness, the highest contrast and most natural, accurate, stable color for advanced 3D performance with reduced overall operation costs. The compact Christie Mirage S+18K is easy to set up and configure, yet performs powerfully and flexibly.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number Mirage S+18K-J
Product Name Christie Mirage S+18K-J 3D 3-DLP® projector
Unlock Full Specs
to access all available technical data

Similar Products