Christie
3D HD 3-chip DLP® 12,000 lumen Xenon-based digital projector
The Christie Mirage HD14K-J 3-chip DLP® projector offers exceptional image quality and detail in a compact size. With 12,000 ANSI (13,200 center) lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie Mirage J Series platform offers the smallest, high-performance 3-chip DLP® stereoscopic products on the market. The Christie Mirage J Series delivers visually stunning 3D for home theater and entertainment, museums and education, scientific research, manufacturing, oil and gas exploration and anything else in between. Powered by dual-image processing, the Christie Mirage J Series displays full resolution at a native frame rate up to 120Hz. Two standard Dual-link DVI input cards support 330MHz bandwidth for full resolution. The Christie Mirage J series boasts dual-input 3D. The Christie Mirage HD14K-J delivers HD resolution, high brightness, the highest contrast and most natural, accurate, stable color for advanced 3D performance with reduced overall operation costs. The compact Mirage J Series is easy to set up and configure, yet performs powerfully and flexibly.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | Mirage HD14K-J |
| Product Name | Christie Mirage HD14K-J 3D 3-DLP® projector |