Visual Sound, Inc. Mini-70 Speaker Monitor MINI-70

Description
Anchor Audio, Inc. The MINI-70-1 is the basic One speaker package for the Mini-70 loudspeaker monitor system. In Anchor Audio's continual commitment to our customers' needs, we have designed a smaller 70 volt monitor: the Mini-70. The system is more lightweight at 2 lbs and has an appealing price point for the AV user on a budget (and who isn't!). Enhanced Speech intelligibility Smooth Frequency response Ease of mounting with U bracket Built-in top Quality 70 Volt line transformer with minimal saturation Push Terminals Lightweight - 2 lbs High sensitivity, 4" speaker with 5, 10 or 15 Watt taps 106 dB maximum output Daisy-chain multiple speakers to cover any area ABS plastic enclosure
Description
Anchor Audio, Inc. The MINI-70-1 is the basic One speaker package for the Mini-70 loudspeaker monitor system. In Anchor Audio's continual commitment to our customers' needs, we have designed a smaller 70 volt monitor: the Mini-70. The system is more lightweight at 2 lbs and has an appealing price point for the AV user on a budget (and who isn't!). Enhanced Speech intelligibility Smooth Frequency response Ease of mounting with U bracket Built-in top Quality 70 Volt line transformer with minimal saturation Push Terminals Lightweight - 2 lbs High sensitivity, 4" speaker with 5, 10 or 15 Watt taps 106 dB maximum output Daisy-chain multiple speakers to cover any area ABS plastic enclosure

Suppliers

Company
Product
Description
Supplier Links
Mini-70 Speaker Monitor - MINI-70 - Visual Sound, Inc.
Broomall, PA, USA
Mini-70 Speaker Monitor
MINI-70
Mini-70 Speaker Monitor MINI-70
Anchor Audio, Inc. The MINI-70-1 is the basic One speaker package for the Mini-70 loudspeaker monitor system. In Anchor Audio's continual commitment to our customers' needs, we have designed a smaller 70 volt monitor: the Mini-70. The system is more lightweight at 2 lbs and has an appealing price point for the AV user on a budget (and who isn't!). Enhanced Speech intelligibility Smooth Frequency response Ease of mounting with U bracket Built-in top Quality 70 Volt line transformer with minimal saturation Push Terminals Lightweight - 2 lbs High sensitivity, 4" speaker with 5, 10 or 15 Watt taps 106 dB maximum output Daisy-chain multiple speakers to cover any area ABS plastic enclosure

Anchor Audio, Inc.

The MINI-70-1 is the basic One speaker package for the Mini-70 loudspeaker monitor system.

In Anchor Audio's continual commitment to our customers' needs, we have designed a smaller 70 volt monitor: the Mini-70. The system is more lightweight at 2 lbs and has an appealing price point for the AV user on a budget (and who isn't!).

  • Enhanced Speech intelligibility
  • Smooth Frequency response
  • Ease of mounting with U bracket
  • Built-in top Quality 70 Volt line transformer with minimal saturation
  • Push Terminals
  • Lightweight - 2 lbs
  • High sensitivity, 4" speaker with 5, 10 or 15 Watt taps
  • 106 dB maximum output
  • Daisy-chain multiple speakers to cover any area
  • ABS plastic enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MINI-70
Product Name Mini-70 Speaker Monitor
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 200 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details