Visual Sound, Inc. Mic Spring Clip Mic Spring Clip

Description
Peavey Electronics Mic Spring Clip with Clothespin-type action
Description
Peavey Electronics Mic Spring Clip with Clothespin-type action

Suppliers

Company
Product
Description
Supplier Links
Mic Spring Clip - Mic Spring Clip - Visual Sound, Inc.
Broomall, PA, USA
Mic Spring Clip
Mic Spring Clip
Mic Spring Clip Mic Spring Clip
Peavey Electronics Mic Spring Clip with Clothespin-type action

Peavey Electronics

Mic Spring Clip with Clothespin-type action

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Mic Spring Clip
Product Name Mic Spring Clip
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details