Visual Sound, Inc. Gooseneck Desktop Stand MIC-DS6213

Description
BTX Technologies, Inc. This Gooseneck Desktop Microphone Stand makes mic adjustments quiet and effortless.
Description
BTX Technologies, Inc. This Gooseneck Desktop Microphone Stand makes mic adjustments quiet and effortless.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gooseneck Desktop Stand
MIC-DS6213
Gooseneck Desktop Stand MIC-DS6213
BTX Technologies, Inc. This Gooseneck Desktop Microphone Stand makes mic adjustments quiet and effortless.

BTX Technologies, Inc.

This Gooseneck Desktop Microphone Stand makes mic adjustments quiet and effortless.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-DS6213
Product Name Gooseneck Desktop Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details