Visual Sound, Inc. Wired Handheld Microphone with 20 ft. of XLR Connector MIC-90

Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. of XLR Cable Handheld Wired Microphone with 20 ft. XLR Cable Dynamic, balanced, low impedance mic with unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with male and female XLR connectors 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. of XLR Cable Handheld Wired Microphone with 20 ft. XLR Cable Dynamic, balanced, low impedance mic with unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with male and female XLR connectors 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Wired Handheld Microphone with 20 ft. of XLR Connector - MIC-90 - Visual Sound, Inc.
Broomall, PA, USA
Wired Handheld Microphone with 20 ft. of XLR Connector
MIC-90
Wired Handheld Microphone with 20 ft. of XLR Connector MIC-90
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. of XLR Cable Handheld Wired Microphone with 20 ft. XLR Cable Dynamic, balanced, low impedance mic with unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with male and female XLR connectors 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

Handheld Wired Microphone w/ 20 ft. of XLR Cable

Handheld Wired Microphone with 20 ft. XLR Cable

  • Dynamic, balanced, low impedance mic with unidirectional pick-up pattern
  • Ball-shaped grille and windscreen
  • 20' cable with male and female XLR connectors
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-90
Product Name Wired Handheld Microphone with 20 ft. of XLR Connector
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details