Visual Sound, Inc. Noise canceling headset microphone with XLR plug MIC 094

Description
Williams Sound, LLC Noise Canceling, Headset Mic. XLR Plug for PPA T35, MOD 232 Only Electret, condenser headset microphone for use with PPA T35 and MOD 232
Description
Williams Sound, LLC Noise Canceling, Headset Mic. XLR Plug for PPA T35, MOD 232 Only Electret, condenser headset microphone for use with PPA T35 and MOD 232

Suppliers

Company
Product
Description
Supplier Links
Noise canceling headset microphone with XLR plug - MIC 094 - Visual Sound, Inc.
Broomall, PA, USA
Noise canceling headset microphone with XLR plug
MIC 094
Noise canceling headset microphone with XLR plug MIC 094
Williams Sound, LLC Noise Canceling, Headset Mic. XLR Plug for PPA T35, MOD 232 Only Electret, condenser headset microphone for use with PPA T35 and MOD 232

Williams Sound, LLC

Noise Canceling, Headset Mic. XLR Plug for PPA T35, MOD 232 Only

Electret, condenser headset microphone for use with PPA T35 and MOD 232

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 094
Product Name Noise canceling headset microphone with XLR plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details