Visual Sound, Inc. MIC HOLDER 25MM MHR-225

Description
Hosa Technology, Inc. Microphone Clip, Plastic, 25 mm
Description
Hosa Technology, Inc. Microphone Clip, Plastic, 25 mm

Suppliers

Company
Product
Description
Supplier Links
MIC HOLDER 25MM - MHR-225 - Visual Sound, Inc.
Broomall, PA, USA
MIC HOLDER 25MM
MHR-225
MIC HOLDER 25MM MHR-225
Hosa Technology, Inc. Microphone Clip, Plastic, 25 mm

Hosa Technology, Inc.

Microphone Clip, Plastic, 25 mm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MHR-225
Product Name MIC HOLDER 25MM
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details