Visual Sound, Inc. Large-Format Horn MH6040AC

Description
Electro-Voice The Electro-Voice® MH6040AC is a wide-range, 60 degree x 40 degree, mid-bass/high frequency, Constant Directivity, horn-and-driver system. With a contractor installed high-frequency driver, it covers a 100 Hz to 20,000 Hz range with minimal equalization. The MH6040AC combines two pioneering EV concepts: Constant Directivity horns and Manifold Technology®. The MH6040AC's high acoustical output, stable directional characteristics, and extended, low-frequency performance make it perfect for music and speech reinforcement in large indoor and outdoor venues. At the heart of the MH6040AC are two DL10X-SH 10-inch water-resistant drivers (U.S. patent no. 4,547,632). The drivers have been specially developed for MH Series horns, and feature diaphragms from Kevlar® and epoxy. This combination of materials produces a diaphragm with a strength-to-weight ratio twice that of conventional materials. Each driver is integrally mounted to the fiberglass horn bell via a heavy-duty mounting bracket and proprietary Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517).Manifoldi ng allows the summing of two or more driver outputs without interference in the band-pass. Manifolding also reduces distortion and increases efficiency at certain frequencies. There is also redundancy built into the system; in the unlikely event of a driver failure, one remains available. The DLX10-SH drivers are contained and sealed within fiberglass covers, and optimally tuned for maximum, low-end performance and displacement control. Frequencies above 1,250 Hz are handled by the EV HP640A Constant Directivity horn and a contractor-selected and installed high-frequency, compression driver.Kevlar® is a registered trademark of DuPont.
Description
Electro-Voice The Electro-Voice® MH6040AC is a wide-range, 60 degree x 40 degree, mid-bass/high frequency, Constant Directivity, horn-and-driver system. With a contractor installed high-frequency driver, it covers a 100 Hz to 20,000 Hz range with minimal equalization. The MH6040AC combines two pioneering EV concepts: Constant Directivity horns and Manifold Technology®. The MH6040AC's high acoustical output, stable directional characteristics, and extended, low-frequency performance make it perfect for music and speech reinforcement in large indoor and outdoor venues. At the heart of the MH6040AC are two DL10X-SH 10-inch water-resistant drivers (U.S. patent no. 4,547,632). The drivers have been specially developed for MH Series horns, and feature diaphragms from Kevlar® and epoxy. This combination of materials produces a diaphragm with a strength-to-weight ratio twice that of conventional materials. Each driver is integrally mounted to the fiberglass horn bell via a heavy-duty mounting bracket and proprietary Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517).Manifoldi ng allows the summing of two or more driver outputs without interference in the band-pass. Manifolding also reduces distortion and increases efficiency at certain frequencies. There is also redundancy built into the system; in the unlikely event of a driver failure, one remains available. The DLX10-SH drivers are contained and sealed within fiberglass covers, and optimally tuned for maximum, low-end performance and displacement control. Frequencies above 1,250 Hz are handled by the EV HP640A Constant Directivity horn and a contractor-selected and installed high-frequency, compression driver.Kevlar® is a registered trademark of DuPont.

Suppliers

Company
Product
Description
Supplier Links
Large-Format Horn - MH6040AC - Visual Sound, Inc.
Broomall, PA, USA
Large-Format Horn
MH6040AC
Large-Format Horn MH6040AC
Electro-Voice The Electro-Voice® MH6040AC is a wide-range, 60 degree x 40 degree, mid-bass/high frequency, Constant Directivity, horn-and-driver system. With a contractor installed high-frequency driver, it covers a 100 Hz to 20,000 Hz range with minimal equalization. The MH6040AC combines two pioneering EV concepts: Constant Directivity horns and Manifold Technology®. The MH6040AC's high acoustical output, stable directional characteristics, and extended, low-frequency performance make it perfect for music and speech reinforcement in large indoor and outdoor venues. At the heart of the MH6040AC are two DL10X-SH 10-inch water-resistant drivers (U.S. patent no. 4,547,632). The drivers have been specially developed for MH Series horns, and feature diaphragms from Kevlar® and epoxy. This combination of materials produces a diaphragm with a strength-to-weight ratio twice that of conventional materials. Each driver is integrally mounted to the fiberglass horn bell via a heavy-duty mounting bracket and proprietary Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517).Manifoldi ng allows the summing of two or more driver outputs without interference in the band-pass. Manifolding also reduces distortion and increases efficiency at certain frequencies. There is also redundancy built into the system; in the unlikely event of a driver failure, one remains available. The DLX10-SH drivers are contained and sealed within fiberglass covers, and optimally tuned for maximum, low-end performance and displacement control. Frequencies above 1,250 Hz are handled by the EV HP640A Constant Directivity horn and a contractor-selected and installed high-frequency, compression driver.Kevlar® is a registered trademark of DuPont.

Electro-Voice

The Electro-Voice® MH6040AC is a wide-range, 60 degree x 40 degree, mid-bass/high frequency, Constant Directivity, horn-and-driver system. With a contractor installed high-frequency driver, it covers a 100 Hz to 20,000 Hz range with minimal equalization. The MH6040AC combines two pioneering EV concepts: Constant Directivity horns and Manifold Technology®. The MH6040AC's high acoustical output, stable directional characteristics, and extended, low-frequency performance make it perfect for music and speech reinforcement in large indoor and outdoor venues. At the heart of the MH6040AC are two DL10X-SH 10-inch water-resistant drivers (U.S. patent no. 4,547,632). The drivers have been specially developed for MH Series horns, and feature diaphragms from Kevlar® and epoxy. This combination of materials produces a diaphragm with a strength-to-weight ratio twice that of conventional materials. Each driver is integrally mounted to the fiberglass horn bell via a heavy-duty mounting bracket and proprietary Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517).Manifolding allows the summing of two or more driver outputs without interference in the band-pass. Manifolding also reduces distortion and increases efficiency at certain frequencies. There is also redundancy built into the system; in the unlikely event of a driver failure, one remains available. The DLX10-SH drivers are contained and sealed within fiberglass covers, and optimally tuned for maximum, low-end performance and displacement control. Frequencies above 1,250 Hz are handled by the EV HP640A Constant Directivity horn and a contractor-selected and installed high-frequency, compression driver.Kevlar® is a registered trademark of DuPont.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MH6040AC
Product Name Large-Format Horn
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
 - KINETIC 215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details
Speaker - JC57CD - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details