Visual Sound, Inc. TecNec 3.5mm Stereo Female-Female Feedthru Chassis Mount MFS-MFSCM

Description
TecNec Distributing Industry standard - Nickel over Brass - Mini Stereo to Mini Stereo Chassis Mount - .375" Mounting
Description
TecNec Distributing Industry standard - Nickel over Brass - Mini Stereo to Mini Stereo Chassis Mount - .375" Mounting

Suppliers

Company
Product
Description
Supplier Links
TecNec 3.5mm Stereo Female-Female Feedthru Chassis Mount - MFS-MFSCM - Visual Sound, Inc.
Broomall, PA, USA
TecNec 3.5mm Stereo Female-Female Feedthru Chassis Mount
MFS-MFSCM
TecNec 3.5mm Stereo Female-Female Feedthru Chassis Mount MFS-MFSCM
TecNec Distributing Industry standard - Nickel over Brass - Mini Stereo to Mini Stereo Chassis Mount - .375" Mounting

TecNec Distributing

Industry standard - Nickel over Brass - Mini Stereo to Mini Stereo Chassis Mount - .375" Mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MFS-MFSCM
Product Name TecNec 3.5mm Stereo Female-Female Feedthru Chassis Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
XLR Connectors - 533073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
View Details