Visual Sound, Inc. 3.5mm Phone Female Connector Mono MF

Description
TecNec Distributing
Description
TecNec Distributing

Suppliers

Company
Product
Description
Supplier Links
3.5mm Phone Female Connector Mono - MF - Visual Sound, Inc.
Broomall, PA, USA
3.5mm Phone Female Connector Mono
MF
3.5mm Phone Female Connector Mono MF
TecNec Distributing

TecNec Distributing

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MF
Product Name 3.5mm Phone Female Connector Mono
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
XLR Connectors - 2085197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details