Visual Sound, Inc. 3.5in x 2in Triangular Mic Flag Black MF-TB

Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts.
Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts.

Suppliers

Company
Product
Description
Supplier Links
3.5in x 2in Triangular Mic Flag Black - MF-TB - Visual Sound, Inc.
Broomall, PA, USA
3.5in x 2in Triangular Mic Flag Black
MF-TB
3.5in x 2in Triangular Mic Flag Black MF-TB
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts.

TecNec Distributing

Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MF-TB
Product Name 3.5in x 2in Triangular Mic Flag Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers