Visual Sound, Inc. 3.5mm Mini Stereo Female-Female Adapter MF-MF

Description
TecNec Distributing
Description
TecNec Distributing

Suppliers

Company
Product
Description
Supplier Links
3.5mm Mini Stereo Female-Female Adapter - MF-MF - Visual Sound, Inc.
Broomall, PA, USA
3.5mm Mini Stereo Female-Female Adapter
MF-MF
3.5mm Mini Stereo Female-Female Adapter MF-MF
TecNec Distributing

TecNec Distributing

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MF-MF
Product Name 3.5mm Mini Stereo Female-Female Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers