Visual Sound, Inc. Mounting Disk MF-DA

Description
AKG Acoustics, U.S. Mounting flange for use with GN series
Description
AKG Acoustics, U.S. Mounting flange for use with GN series

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mounting Disk
MF-DA
Mounting Disk MF-DA
AKG Acoustics, U.S. Mounting flange for use with GN series

AKG Acoustics, U.S.

Mounting flange for use with GN series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MF-DA
Product Name Mounting Disk
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details