Visual Sound, Inc. Active Studio Monitor MediaOne 5a

Description
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 5a monitors produce a powerful, full-range sound thanks to the internal 40 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 5-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 20 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.
Description
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 5a monitors produce a powerful, full-range sound thanks to the internal 40 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 5-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 20 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Suppliers

Company
Product
Description
Supplier Links
Active Studio Monitor - MediaOne 5a - Visual Sound, Inc.
Broomall, PA, USA
Active Studio Monitor
MediaOne 5a
Active Studio Monitor MediaOne 5a
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 5a monitors produce a powerful, full-range sound thanks to the internal 40 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 5-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 20 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Samson Technologies Corp.s

A Versatile Sonic Solution
Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution.
Premium Performance From Premium Components
The MediaOne 5a monitors produce a powerful, full-range sound thanks to the internal 40 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 5-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet.
Intuitive Features Complement Professional Design
An internal 2 x 20 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal.
On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MediaOne 5a
Product Name Active Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details
Speaker - FBF29-3 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details