Visual Sound, Inc. Omni-Directional Microphone Capsule ME 62

Description
Sennheiser Electronic Corp. The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Omni-directional pick-up pattern Minimal inherent self-noise Excellent rejection of rumble, wind and handling noise Wide frequency response High maximum sound pressure Integral pop filter
Description
Sennheiser Electronic Corp. The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Omni-directional pick-up pattern Minimal inherent self-noise Excellent rejection of rumble, wind and handling noise Wide frequency response High maximum sound pressure Integral pop filter

Suppliers

Company
Product
Description
Supplier Links
Omni-Directional Microphone Capsule - ME 62 - Visual Sound, Inc.
Broomall, PA, USA
Omni-Directional Microphone Capsule
ME 62
Omni-Directional Microphone Capsule ME 62
Sennheiser Electronic Corp. The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish. Omni-directional pick-up pattern Minimal inherent self-noise Excellent rejection of rumble, wind and handling noise Wide frequency response High maximum sound pressure Integral pop filter

Sennheiser Electronic Corp.

The ME 62 is an omni-directional microphone capsule suitable for K6 and K6P powering modules. It can be used for reporting, discussions and interviews. The ME 62 is particularly suitable for good reproduction of "room" ambience and "spaced omni" stereo recording. Matte black, anodized, scratch-resistant finish.

  • Omni-directional pick-up pattern
  • Minimal inherent self-noise
  • Excellent rejection of rumble, wind and handling noise
  • Wide frequency response
  • High maximum sound pressure
  • Integral pop filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 62
Product Name Omni-Directional Microphone Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details