Visual Sound, Inc. Back-Electret Condenser Supercardioid / Lobar Microphone Head ME 36

Description
Sennheiser Electronic Corp. The ME 36 is a back-electret condenser microphone head for use with the Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A highly directional mini shotgun from the originators of shotgun technology Unique for it's price point, the ME36 provides ultimate value and sound quality compared to its competitors Uses proven capsule from ME 105 modular lav series for detailed directionality, high SPL and unprecedented low self-noise (23dB A-weighted) Interference tube/capsule housing rotates for optimum alignment
Description
Sennheiser Electronic Corp. The ME 36 is a back-electret condenser microphone head for use with the Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A highly directional mini shotgun from the originators of shotgun technology Unique for it's price point, the ME36 provides ultimate value and sound quality compared to its competitors Uses proven capsule from ME 105 modular lav series for detailed directionality, high SPL and unprecedented low self-noise (23dB A-weighted) Interference tube/capsule housing rotates for optimum alignment

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Condenser Supercardioid / Lobar Microphone Head - ME 36 - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Condenser Supercardioid / Lobar Microphone Head
ME 36
Back-Electret Condenser Supercardioid / Lobar Microphone Head ME 36
Sennheiser Electronic Corp. The ME 36 is a back-electret condenser microphone head for use with the Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A highly directional mini shotgun from the originators of shotgun technology Unique for it's price point, the ME36 provides ultimate value and sound quality compared to its competitors Uses proven capsule from ME 105 modular lav series for detailed directionality, high SPL and unprecedented low self-noise (23dB A-weighted) Interference tube/capsule housing rotates for optimum alignment

Sennheiser Electronic Corp.

The ME 36 is a back-electret condenser microphone head for use with the Sennheiser MZH goosenecks.

NOW Available in Non-Reflective Nextel Gray

  • A highly directional mini shotgun from the originators of shotgun technology
  • Unique for it's price point, the ME36 provides ultimate value and sound quality compared to its competitors
  • Uses proven capsule from ME 105 modular lav series for detailed directionality, high SPL and unprecedented low self-noise (23dB A-weighted)
  • Interference tube/capsule housing rotates for optimum alignment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 36
Product Name Back-Electret Condenser Supercardioid / Lobar Microphone Head
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details