Visual Sound, Inc. Super-Cardioid Condenser Lavalier Microphone Capsule ME 105

Description
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KAv100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in anthracite (black) or nickel scratch-resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance. High moisture immunity provides extended use. Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio
Description
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KAv100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in anthracite (black) or nickel scratch-resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance. High moisture immunity provides extended use. Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio

Suppliers

Company
Product
Description
Supplier Links
Super-Cardioid Condenser Lavalier Microphone Capsule - ME 105 - Visual Sound, Inc.
Broomall, PA, USA
Super-Cardioid Condenser Lavalier Microphone Capsule
ME 105
Super-Cardioid Condenser Lavalier Microphone Capsule ME 105
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KAv100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in anthracite (black) or nickel scratch-resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance. High moisture immunity provides extended use. Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio

Sennheiser Electronic Corp.

The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KAv100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in anthracite (black) or nickel scratch-resistant finish.

  • Super-cardioid design enhances mix capability in high volume environments
  • Modular capsule facilitates quick change-outs and cost effective maintenance.
  • High moisture immunity provides extended use.
  • Full frequency response provides excellent speech and vocal clarity
  • Minimal inherent self noise maximizes signal to noise ratio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 105
Product Name Super-Cardioid Condenser Lavalier Microphone Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details