Visual Sound, Inc. Omnidirectional Lavalier Modular Mini-Microphone Capsule ME 104

Description
Sennheiser Electronic Corp. The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work ... The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: anthracite or nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray
Description
Sennheiser Electronic Corp. The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work ... The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: anthracite or nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Lavalier Modular Mini-Microphone Capsule - ME 104 - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Lavalier Modular Mini-Microphone Capsule
ME 104
Omnidirectional Lavalier Modular Mini-Microphone Capsule ME 104
Sennheiser Electronic Corp. The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work ... The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: anthracite or nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray

Sennheiser Electronic Corp.

The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work ...

The ME 104 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: anthracite or nickel.

  • Excellent speech clarity
  • Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise
  • Minimal inherent self-noise
  • Omni-directional or cardioid microphone capsules, can be quickly interchanged
  • Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing)
  • Connectors available in straight black, straight beige, right-angle black, right-angle gray
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 104
Product Name Omnidirectional Lavalier Modular Mini-Microphone Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details