Visual Sound, Inc. Omnidirectional Microphone Capsule, Nickel ME 102-NI

Description
Sennheiser Electronic Corp. The ME 102 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: Nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray Includes MZW102 windscreen
Description
Sennheiser Electronic Corp. The ME 102 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: Nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray Includes MZW102 windscreen

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Microphone Capsule, Nickel - ME 102-NI - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Microphone Capsule, Nickel
ME 102-NI
Omnidirectional Microphone Capsule, Nickel ME 102-NI
Sennheiser Electronic Corp. The ME 102 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: Nickel. Excellent speech clarity Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise Minimal inherent self-noise Omni-directional or cardioid microphone capsules, can be quickly interchanged Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing) Connectors available in straight black, straight beige, right-angle black, right-angle gray Includes MZW102 windscreen

Sennheiser Electronic Corp.

The ME 102 modular mini-microphone capsule fulfills professional demands for sound quality and rugged handling, and is suitable for all areas of live work where a small and unobtrusive microphone is needed for vocal and speech applications. Scratch resistant matte finish: Nickel.

  • Excellent speech clarity
  • Gently falling frequency response curve at low frequencies ensures good rejection of handling and wind noise
  • Minimal inherent self-noise
  • Omni-directional or cardioid microphone capsules, can be quickly interchanged
  • Optionally available with right-angle plug (copper wire cable, extremely insensitive to handling noise) or with straight plug (steel wire cable, very resistant to tearing)
  • Connectors available in straight black, straight beige, right-angle black, right-angle gray
  • Includes MZW102 windscreen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 102-NI
Product Name Omnidirectional Microphone Capsule, Nickel
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers