Visual Sound, Inc. Speaker Package-12in Spkr-100W, 8 ohm, 2cu ft, Black MDX12E-2SB

Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12
Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-100W, 8 ohm, 2cu ft, Black - MDX12E-2SB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-100W, 8 ohm, 2cu ft, Black
MDX12E-2SB
Speaker Package-12in Spkr-100W, 8 ohm, 2cu ft, Black MDX12E-2SB
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Lowell Manufacturing Company

MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MDX12E-2SB
Product Name Speaker Package-12in Spkr-100W, 8 ohm, 2cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details