Visual Sound, Inc. (2) 21.3" Grayscale 5-Megapixel Medical Diagnostic Monitors with Graphics Card MDG5-BNDL1

Description
NEC Display Solutions The NEC MultiSync MDG5-BNDL1 is comprised of two fully matched, medical-grade widescreen diagnostic displays with a triple output DVI video card and calibrator. At 21.3" and 5MP each, these grayscale LCD displays are designed for the demanding needs of healthcare professionals in medical imaging and PACS. These displays feature IPS panel for wide viewing angles, out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. Each MD215MG display offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Includes (2) MD215MG-S5 displays, (1) MDM-XENPRO graphics card and (1) MDCHROMA5 calibrator Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen
Description
NEC Display Solutions The NEC MultiSync MDG5-BNDL1 is comprised of two fully matched, medical-grade widescreen diagnostic displays with a triple output DVI video card and calibrator. At 21.3" and 5MP each, these grayscale LCD displays are designed for the demanding needs of healthcare professionals in medical imaging and PACS. These displays feature IPS panel for wide viewing angles, out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. Each MD215MG display offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Includes (2) MD215MG-S5 displays, (1) MDM-XENPRO graphics card and (1) MDCHROMA5 calibrator Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen

Suppliers

Company
Product
Description
Supplier Links
(2) 21.3
Broomall, PA, USA
(2) 21.3" Grayscale 5-Megapixel Medical Diagnostic Monitors with Graphics Card
MDG5-BNDL1
(2) 21.3" Grayscale 5-Megapixel Medical Diagnostic Monitors with Graphics Card MDG5-BNDL1
NEC Display Solutions The NEC MultiSync MDG5-BNDL1 is comprised of two fully matched, medical-grade widescreen diagnostic displays with a triple output DVI video card and calibrator. At 21.3" and 5MP each, these grayscale LCD displays are designed for the demanding needs of healthcare professionals in medical imaging and PACS. These displays feature IPS panel for wide viewing angles, out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. Each MD215MG display offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Includes (2) MD215MG-S5 displays, (1) MDM-XENPRO graphics card and (1) MDCHROMA5 calibrator Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen

NEC Display Solutions

The NEC MultiSync MDG5-BNDL1 is comprised of two fully matched, medical-grade widescreen diagnostic displays with a triple output DVI video card and calibrator. At 21.3" and 5MP each, these grayscale LCD displays are designed for the demanding needs of healthcare professionals in medical imaging and PACS. These displays feature IPS panel for wide viewing angles, out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. Each MD215MG display offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration.

  • Includes (2) MD215MG-S5 displays, (1) MDM-XENPRO graphics card and (1) MDCHROMA5 calibrator
  • Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Uniformity control provides accurate imaging across the screen
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Integrated USB 2.0 hub easily connects you to your peripherals
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Protective panel prevents accidental damage to screen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MDG5-BNDL1
Product Name (2) 21.3" Grayscale 5-Megapixel Medical Diagnostic Monitors with Graphics Card
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details