Visual Sound, Inc. 2) 21" Color 3-Megapixel Medical Diagnostic Monitors with Graphics Card MDC3MP-BNDL

Description
NEC Display Solutions Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast... Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast high resolution and the flexibility of color displays with image performance rivaling that of grayscale displays. Includes (2) MD213MC displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays
Description
NEC Display Solutions Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast... Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast high resolution and the flexibility of color displays with image performance rivaling that of grayscale displays. Includes (2) MD213MC displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

Suppliers

Company
Product
Description
Supplier Links
2) 21
Broomall, PA, USA
2) 21" Color 3-Megapixel Medical Diagnostic Monitors with Graphics Card
MDC3MP-BNDL
2) 21" Color 3-Megapixel Medical Diagnostic Monitors with Graphics Card MDC3MP-BNDL
NEC Display Solutions Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast... Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast high resolution and the flexibility of color displays with image performance rivaling that of grayscale displays. Includes (2) MD213MC displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

NEC Display Solutions

Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast...

Designed for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MC 3MP displays and a graphics card. The high-bright displays boast high resolution and the flexibility of color displays with image performance rivaling that of grayscale displays.

  • Includes (2) MD213MC displays and (1) MDN-FX380 graphics card
  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • Brightness level and contrast ratio rivals that of grayscale displays
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MDC3MP-BNDL
Product Name 2) 21" Color 3-Megapixel Medical Diagnostic Monitors with Graphics Card
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331750 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details
CRT Display - EXP1710-P-17CRT-RSA - Nortech Engineering, Inc.
Nortech Engineering, Inc.
Specs
Monitor Type CRT Monitor
View Details