Visual Sound, Inc. Magellean Series Scalars and Down Converters MDC-MK4

Description
FSR, Inc. 4 Input Transcoder / Down Converter w/ Genlock The MDC-MK4 is the next generation of low cost high performance down converters. Churches, schools, hotels, live events or nearly anyone who needs to convert a high resolution computer image to any television standard will benefit from MK4's performance and cost effectiveness. With HD and computer input support plus HD and standard definition output support, the MK4 is the perfect transcoder for mixed format applications. Simply connect a computer or HD source to the input and select a standard definition or High Definition output and your image is available in the format that you need with the quality that you expect. Automatic Input Resolution Detection 4 Inputs Mix Computer / Component Input with Background Composite or S-Video Input Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Automatic Picture Sizing and Placement NTSC, PAL and SECAM Support Standard Definition Composite, S-Video and Component Output High Definition Component Output Variable Image Pan and Zoom RS-232 and IR remote control inputs
Description
FSR, Inc. 4 Input Transcoder / Down Converter w/ Genlock The MDC-MK4 is the next generation of low cost high performance down converters. Churches, schools, hotels, live events or nearly anyone who needs to convert a high resolution computer image to any television standard will benefit from MK4's performance and cost effectiveness. With HD and computer input support plus HD and standard definition output support, the MK4 is the perfect transcoder for mixed format applications. Simply connect a computer or HD source to the input and select a standard definition or High Definition output and your image is available in the format that you need with the quality that you expect. Automatic Input Resolution Detection 4 Inputs Mix Computer / Component Input with Background Composite or S-Video Input Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Automatic Picture Sizing and Placement NTSC, PAL and SECAM Support Standard Definition Composite, S-Video and Component Output High Definition Component Output Variable Image Pan and Zoom RS-232 and IR remote control inputs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Magellean Series Scalars and Down Converters
MDC-MK4
Magellean Series Scalars and Down Converters MDC-MK4
FSR, Inc. 4 Input Transcoder / Down Converter w/ Genlock The MDC-MK4 is the next generation of low cost high performance down converters. Churches, schools, hotels, live events or nearly anyone who needs to convert a high resolution computer image to any television standard will benefit from MK4's performance and cost effectiveness. With HD and computer input support plus HD and standard definition output support, the MK4 is the perfect transcoder for mixed format applications. Simply connect a computer or HD source to the input and select a standard definition or High Definition output and your image is available in the format that you need with the quality that you expect. Automatic Input Resolution Detection 4 Inputs Mix Computer / Component Input with Background Composite or S-Video Input Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Automatic Picture Sizing and Placement NTSC, PAL and SECAM Support Standard Definition Composite, S-Video and Component Output High Definition Component Output Variable Image Pan and Zoom RS-232 and IR remote control inputs

FSR, Inc.

4 Input Transcoder / Down Converter w/ Genlock

The MDC-MK4 is the next generation of low cost high performance down converters. Churches, schools, hotels, live events or nearly anyone who needs to convert a high resolution computer image to any television standard will benefit from MK4's performance and cost effectiveness.
With HD and computer input support plus HD and standard definition output support, the MK4 is the perfect transcoder for mixed format applications. Simply connect a computer or HD source to the input and select a standard definition or High Definition output and your image is available in the format that you need with the quality that you expect.

  • Automatic Input Resolution Detection
  • 4 Inputs
  • Mix Computer / Component Input with Background Composite or S-Video Input
  • Computer Resolutions to 2048x2048
  • HDTV Resolutions to 1080p
  • Automatic Picture Sizing and Placement
  • NTSC, PAL and SECAM Support
  • Standard Definition Composite, S-Video and Component Output
  • High Definition Component Output
  • Variable Image Pan and Zoom
  • RS-232 and IR remote control inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MDC-MK4
Product Name Magellean Series Scalars and Down Converters
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
SmartFlex, Global, 2x ETH, WIFI, Plastic, No ACC - BB-SR31010010 - Advantech
Specs
Features Internet of Things (IoT) Capable
View Details
2 suppliers
FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details