Visual Sound, Inc. 30" Color 4-Megapixel Widescreen Medical Diagnostic Monitor MD301C4

Description
NEC Display Solutions The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual DisplayPort connectivity and high-performance technologies such as automatic luminance control, Picture-by-Picture mode for dual input viewing and XtraView+™ for the widest viewing angles with minimal off-angle color shift. Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Automatic luminance control ensures consistent brightness for the life of the display 14-bit 3D internal programmable lookup tables (LUTs) enable precise calibration Digital Uniformity Control provides accurate imaging across the screen AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes two DisplayPort inputs, two DVI-D inputs and 2 up/3 down USB hub with DisplaySync Pro™.
Description
NEC Display Solutions The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual DisplayPort connectivity and high-performance technologies such as automatic luminance control, Picture-by-Picture mode for dual input viewing and XtraView+™ for the widest viewing angles with minimal off-angle color shift. Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Automatic luminance control ensures consistent brightness for the life of the display 14-bit 3D internal programmable lookup tables (LUTs) enable precise calibration Digital Uniformity Control provides accurate imaging across the screen AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes two DisplayPort inputs, two DVI-D inputs and 2 up/3 down USB hub with DisplaySync Pro™.

Suppliers

Company
Product
Description
Supplier Links
30
Broomall, PA, USA
30" Color 4-Megapixel Widescreen Medical Diagnostic Monitor
MD301C4
30" Color 4-Megapixel Widescreen Medical Diagnostic Monitor MD301C4
NEC Display Solutions The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual DisplayPort connectivity and high-performance technologies such as automatic luminance control, Picture-by-Picture mode for dual input viewing and XtraView+™ for the widest viewing angles with minimal off-angle color shift. Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Automatic luminance control ensures consistent brightness for the life of the display 14-bit 3D internal programmable lookup tables (LUTs) enable precise calibration Digital Uniformity Control provides accurate imaging across the screen AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes two DisplayPort inputs, two DVI-D inputs and 2 up/3 down USB hub with DisplaySync Pro™.

NEC Display Solutions

The 30" NEC MultiSync MD301C4, a medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 4-megapixel model offers DICOM calibration, excellent uniformity, impressive dual DisplayPort connectivity and high-performance technologies such as automatic luminance control, Picture-by-Picture mode for dual input viewing and XtraView+™ for the widest viewing angles with minimal off-angle color shift.

  • Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Automatic luminance control ensures consistent brightness for the life of the display
  • 14-bit 3D internal programmable lookup tables (LUTs) enable precise calibration
  • Digital Uniformity Control provides accurate imaging across the screen
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • Wide connectivity includes two DisplayPort inputs, two DVI-D inputs and 2 up/3 down USB hub with DisplaySync Pro™.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD301C4
Product Name 30" Color 4-Megapixel Widescreen Medical Diagnostic Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details