Visual Sound, Inc. 21.3-Inch MultiSync® MD Series Diagnostic Flat Panel Monitor MD21GS-2MP-CB2

Description
NEC Display Solutions The NEC MultiSync® MD Series, a family of medical grade LCDs, has been designed exclusively for the demanding needs of the diagnostic professional. This series embodies the precision, high performance and intelligence you'd expect from a world leader in display technology. The medically certified 21.3" grayscale 2-MegaPixel and 3-MegaPixel displays feature the X-Light technology, which allows for consistent brightness and white point levels throughout the life of the monitor and provides the basis for excellent diagnostic quality.
Description
NEC Display Solutions The NEC MultiSync® MD Series, a family of medical grade LCDs, has been designed exclusively for the demanding needs of the diagnostic professional. This series embodies the precision, high performance and intelligence you'd expect from a world leader in display technology. The medically certified 21.3" grayscale 2-MegaPixel and 3-MegaPixel displays feature the X-Light technology, which allows for consistent brightness and white point levels throughout the life of the monitor and provides the basis for excellent diagnostic quality.

Suppliers

Company
Product
Description
Supplier Links
21.3-Inch MultiSync® MD Series Diagnostic Flat Panel Monitor - MD21GS-2MP-CB2 - Visual Sound, Inc.
Broomall, PA, USA
21.3-Inch MultiSync® MD Series Diagnostic Flat Panel Monitor
MD21GS-2MP-CB2
21.3-Inch MultiSync® MD Series Diagnostic Flat Panel Monitor MD21GS-2MP-CB2
NEC Display Solutions The NEC MultiSync® MD Series, a family of medical grade LCDs, has been designed exclusively for the demanding needs of the diagnostic professional. This series embodies the precision, high performance and intelligence you'd expect from a world leader in display technology. The medically certified 21.3" grayscale 2-MegaPixel and 3-MegaPixel displays feature the X-Light technology, which allows for consistent brightness and white point levels throughout the life of the monitor and provides the basis for excellent diagnostic quality.

NEC Display Solutions

The NEC MultiSync® MD Series, a family of medical grade LCDs, has been designed exclusively for the demanding needs of the diagnostic professional. This series embodies the precision, high performance and intelligence you'd expect from a world leader in display technology. The medically certified 21.3" grayscale 2-MegaPixel and 3-MegaPixel displays feature the X-Light technology, which allows for consistent brightness and white point levels throughout the life of the monitor and provides the basis for excellent diagnostic quality.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD21GS-2MP-CB2
Product Name 21.3-Inch MultiSync® MD Series Diagnostic Flat Panel Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331750 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 14 inch (356 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details
KVM - G-PRDC-120TP - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types USB; VGA; VGA
View Details