Visual Sound, Inc. 21" Grayscale 5-Megapixel Medical Diagnostic Monitor MD215MG-S5

Description
NEC Display Solutions The 21" NEC MultiSync MD215MG, a medical-grade diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel, IPS model offers out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. The MD215MG offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen
Description
NEC Display Solutions The 21" NEC MultiSync MD215MG, a medical-grade diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel, IPS model offers out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. The MD215MG offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen

Suppliers

Company
Product
Description
Supplier Links
21
Broomall, PA, USA
21" Grayscale 5-Megapixel Medical Diagnostic Monitor
MD215MG-S5
21" Grayscale 5-Megapixel Medical Diagnostic Monitor MD215MG-S5
NEC Display Solutions The 21" NEC MultiSync MD215MG, a medical-grade diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel, IPS model offers out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. The MD215MG offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration. Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness) Out-of-the-box calibration to the DICOM grayscale display function for luminance Uniformity control provides accurate imaging across the screen Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Integrated USB 2.0 hub easily connects you to your peripherals Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Protective panel prevents accidental damage to screen

NEC Display Solutions

The 21" NEC MultiSync MD215MG, a medical-grade diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 5-megapixel, IPS model offers out-of-the-box DICOM calibration (calibration sensor included), image uniformity for accurate grayscale imaging performance and a protective panel to prevent accidental damage to the screen. The MD215MG offers a four-way ergonomic stand, built-in USB hub, external power adaptor and 11.9-bit lookup tables (LUTs) with 256 levels of gray for smooth images and hardware calibration.

  • Superior screen performance (850:1 contrast ratio, 2560 x 2048 native resolution, 500cd/m2 brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Uniformity control provides accurate imaging across the screen
  • Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption
  • Integrated USB 2.0 hub easily connects you to your peripherals
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Protective panel prevents accidental damage to screen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD215MG-S5
Product Name 21" Grayscale 5-Megapixel Medical Diagnostic Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
10.1
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
TFT Monitors - High Reliability - AOD084 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details