Visual Sound, Inc. 21" Grayscale 3-Megapixel Medical Diagnostic Monitor MD213MG

Description
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the NEC MultiSync MD213MG, a 21.3" 3-Megapixel high-resolution, long life, grayscale display, delivers unrivaled imaging performance and value. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor
Description
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the NEC MultiSync MD213MG, a 21.3" 3-Megapixel high-resolution, long life, grayscale display, delivers unrivaled imaging performance and value. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor

Suppliers

Company
Product
Description
Supplier Links
21
Broomall, PA, USA
21" Grayscale 3-Megapixel Medical Diagnostic Monitor
MD213MG
21" Grayscale 3-Megapixel Medical Diagnostic Monitor MD213MG
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the NEC MultiSync MD213MG, a 21.3" 3-Megapixel high-resolution, long life, grayscale display, delivers unrivaled imaging performance and value. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor

NEC Display Solutions

Designed exclusively for the demanding needs of radiology and PACS, the NEC MultiSync MD213MG, a 21.3" 3-Megapixel high-resolution, long life, grayscale display, delivers unrivaled imaging performance and value.

UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor

  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • High brightness and contrast ratio
  • Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD213MG
Product Name 21" Grayscale 3-Megapixel Medical Diagnostic Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256210 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details