Visual Sound, Inc. 21" Color 2-Megapixel Medical Diagnostic Monitor MD212MC

Description
NEC Display Solutions Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorCompTM digital uniformity correction reduces screen uniformmity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaCompTM MD software, included with each display, ensures consistent image quality. The software provides a simple interface for conformance to the DICOM standard, while providing an easyto- use QA environment for medical imaging. 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivaling that of grayscale displays
Description
NEC Display Solutions Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorCompTM digital uniformity correction reduces screen uniformmity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaCompTM MD software, included with each display, ensures consistent image quality. The software provides a simple interface for conformance to the DICOM standard, while providing an easyto- use QA environment for medical imaging. 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivaling that of grayscale displays

Suppliers

Company
Product
Description
Supplier Links
21
Broomall, PA, USA
21" Color 2-Megapixel Medical Diagnostic Monitor
MD212MC
21" Color 2-Megapixel Medical Diagnostic Monitor MD212MC
NEC Display Solutions Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorCompTM digital uniformity correction reduces screen uniformmity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaCompTM MD software, included with each display, ensures consistent image quality. The software provides a simple interface for conformance to the DICOM standard, while providing an easyto- use QA environment for medical imaging. 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivaling that of grayscale displays

NEC Display Solutions

Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays.

  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable
  • ColorCompTM digital uniformity correction reduces screen uniformmity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaCompTM MD software, included with each display, ensures consistent image quality. The software provides a simple interface for conformance to the DICOM standard, while providing an easyto- use QA environment for medical imaging.
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • Brightness level and contrast ratio rivaling that of grayscale displays
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD212MC
Product Name 21" Color 2-Megapixel Medical Diagnostic Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
5.8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types Composite
Screen Resolution 400 x 234
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details