Visual Sound, Inc. Dynamic Microphone 50Hz-15kHz MD-11ON

Description
Inter-M Americas, Inc.
Description
Inter-M Americas, Inc.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Microphone 50Hz-15kHz - MD-11ON - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Microphone 50Hz-15kHz
MD-11ON
Dynamic Microphone 50Hz-15kHz MD-11ON
Inter-M Americas, Inc.

Inter-M Americas, Inc.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MD-11ON
Product Name Dynamic Microphone 50Hz-15kHz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details