Visual Sound, Inc. 12" Gooseneck Microphone MCP-90-12

Description
Telex The MCP-90 series microphones are phantom-powered "back-electret" miniature condenser gooseneck microphones. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm-electret microphone. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 series microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.
Description
Telex The MCP-90 series microphones are phantom-powered "back-electret" miniature condenser gooseneck microphones. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm-electret microphone. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 series microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Gooseneck Microphone
MCP-90-12
12" Gooseneck Microphone MCP-90-12
Telex The MCP-90 series microphones are phantom-powered "back-electret" miniature condenser gooseneck microphones. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm-electret microphone. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 series microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Telex

The MCP-90 series microphones are phantom-powered "back-electret" miniature condenser gooseneck microphones. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm-electret microphone. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 series microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCP-90-12
Product Name 12" Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers