Visual Sound, Inc. Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White MC-701

Description
Lowell Manufacturing Company MC-701: round perforated steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company MC-701: round perforated steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White - MC-701 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
MC-701
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White MC-701
Lowell Manufacturing Company MC-701: round perforated steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

MC-701: round perforated steel grille and frame (fits backbox PC712)
GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-701
Product Name Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details